NationSkander California Corporation 10 Bearing 6x13 Open 6x13x3.5 Kit2020

Description
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 13mm x 3.5mm. Bearings are made of Chrome Steel. Size: 6mm x 13mm x 3.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48,000 RPM Oil Lubrication: 57,000 RPM
Description
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 13mm x 3.5mm. Bearings are made of Chrome Steel. Size: 6mm x 13mm x 3.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48,000 RPM Oil Lubrication: 57,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6x13 Open 6x13x3.5 - Kit2020 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6x13 Open 6x13x3.5
Kit2020
10 Bearing 6x13 Open 6x13x3.5 Kit2020
10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 13mm x 3.5mm. Bearings are made of Chrome Steel. Size: 6mm x 13mm x 3.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48,000 RPM Oil Lubrication: 57,000 RPM

10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 13mm x 3.5mm. Bearings are made of Chrome Steel.

  • Size: 6mm x 13mm x 3.5mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,100 N
  • Static load rating Cor: 440 N
  • Limiting Speed:
    • Grease Lubrication: 48,000 RPM
    • Oil Lubrication: 57,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2020
Product Name 10 Bearing 6x13 Open 6x13x3.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS16275G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details