NationSkander California Corporation 10 Bearing 5x9 Open 5x9x2.5 Kit2015

Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 9mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 50000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 5mm x 9mm x 2.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube KOYO: ML5009 NSK: MF95 NMB: LF-950
Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 9mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 50000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 5mm x 9mm x 2.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube KOYO: ML5009 NSK: MF95 NMB: LF-950

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x9 Open 5x9x2.5 - Kit2015 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x9 Open 5x9x2.5
Kit2015
10 Bearing 5x9 Open 5x9x2.5 Kit2015
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 9mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 50000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 5mm x 9mm x 2.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube KOYO: ML5009 NSK: MF95 NMB: LF-950

High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 5mm x 9mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 50000 rpm, Bearings are packed 10 bearings in one plastic tube.

  • Size: 5mm x 9mm x 2.5mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: ML5009
  • NSK: MF95
  • NMB: LF-950
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2015
Product Name 10 Bearing 5x9 Open 5x9x2.5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details