NationSkander California Corporation 10 Bearing 4x7 Open 4x7x2 Kit2013

Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 7mm x 2mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 4mm x 7mm x 2mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube KOYO: ML4007 NSK: MR74 NMB: L-740
Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 7mm x 2mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 4mm x 7mm x 2mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube KOYO: ML4007 NSK: MR74 NMB: L-740

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 4x7 Open 4x7x2 - Kit2013 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 4x7 Open 4x7x2
Kit2013
10 Bearing 4x7 Open 4x7x2 Kit2013
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 7mm x 2mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 4mm x 7mm x 2mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube KOYO: ML4007 NSK: MR74 NMB: L-740

High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 7mm x 2mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, Bearings are packed 10 bearings in one plastic tube.

  • Size: 4mm x 7mm x 2mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: ML4007
  • NSK: MR74
  • NMB: L-740
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2013
Product Name 10 Bearing 4x7 Open 4x7x2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details