NationSkander California Corporation 10 Bearing 6901ZZ 12x24x6 Kit2012

Description
10 Ball Bearings ( 6901ZZ ), the inner diameter is 12, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 12 mm x 24 mm x 6 mm Type: Deep groove ball bearings Closures: 2 metal shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Dynamic load rating Cr: 2,700 N Static load rating Cor: 1,320 N Limiting Speed: Grease Lubrication: 30,000 RPM
Description
10 Ball Bearings ( 6901ZZ ), the inner diameter is 12, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 12 mm x 24 mm x 6 mm Type: Deep groove ball bearings Closures: 2 metal shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Dynamic load rating Cr: 2,700 N Static load rating Cor: 1,320 N Limiting Speed: Grease Lubrication: 30,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6901ZZ 12x24x6 - Kit2012 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6901ZZ 12x24x6
Kit2012
10 Bearing 6901ZZ 12x24x6 Kit2012
10 Ball Bearings ( 6901ZZ ), the inner diameter is 12, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 12 mm x 24 mm x 6 mm Type: Deep groove ball bearings Closures: 2 metal shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Dynamic load rating Cr: 2,700 N Static load rating Cor: 1,320 N Limiting Speed: Grease Lubrication: 30,000 RPM

10 Ball Bearings ( 6901ZZ ), the inner diameter is 12, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 12 mm x 24 mm x 6 mm
  • Type: Deep groove ball bearings
  • Closures: 2 metal shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Dynamic load rating Cr: 2,700 N
  • Static load rating Cor: 1,320 N
  • Limiting Speed:
    • Grease Lubrication: 30,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2012
Product Name 10 Bearing 6901ZZ 12x24x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details