NationSkander California Corporation 10 Bearing 61901ZZ 12x24x6 Kit2012_1

Description
10 Ball Bearings ( 6901ZZ ), the inner diameter is 12, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 12 mm x 24 mm x 6 mm Type: Deep groove ball bearings Closures: 2 metal shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube Equivalents: 61901-2Z1 and 61901Z1 Bearings DELTA: P2 (1:8) GAS FITS: SERPANT 5X5 MEGA ENGINE FITS: SUPER TIRGRE G-34-G34H
Description
10 Ball Bearings ( 6901ZZ ), the inner diameter is 12, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 12 mm x 24 mm x 6 mm Type: Deep groove ball bearings Closures: 2 metal shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube Equivalents: 61901-2Z1 and 61901Z1 Bearings DELTA: P2 (1:8) GAS FITS: SERPANT 5X5 MEGA ENGINE FITS: SUPER TIRGRE G-34-G34H

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 61901ZZ 12x24x6 - Kit2012_1 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 61901ZZ 12x24x6
Kit2012_1
10 Bearing 61901ZZ 12x24x6 Kit2012_1
10 Ball Bearings ( 6901ZZ ), the inner diameter is 12, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 12 mm x 24 mm x 6 mm Type: Deep groove ball bearings Closures: 2 metal shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube Equivalents: 61901-2Z1 and 61901Z1 Bearings DELTA: P2 (1:8) GAS FITS: SERPANT 5X5 MEGA ENGINE FITS: SUPER TIRGRE G-34-G34H

10 Ball Bearings ( 6901ZZ ), the inner diameter is 12, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 12 mm x 24 mm x 6 mm
  • Type: Deep groove ball bearings
  • Closures: 2 metal shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
  • Equivalents: 61901-2Z1 and 61901Z1 Bearings
  • DELTA: P2 (1:8) GAS
  • FITS: SERPANT 5X5 MEGA ENGINE
  • FITS: SUPER TIRGRE G-34-G34H
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2012_1
Product Name 10 Bearing 61901ZZ 12x24x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details