NationSkander California Corporation 6011-2RS Bearing 55x90x18 Sealed Kit2011

Description
High Quality Ball Bearings 6011-2RS, bearings are made from Chrome Steel and can rotate up to 8400 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6011-2RS Closures: 2 Rubber Seals Quantity: 1 Bearing. Dynamic load rating Cr: 28,300 N Static load rating Cor: 21,300 N Limiting Speed: Grease Lubrication: 4,500 RPM
Description
High Quality Ball Bearings 6011-2RS, bearings are made from Chrome Steel and can rotate up to 8400 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6011-2RS Closures: 2 Rubber Seals Quantity: 1 Bearing. Dynamic load rating Cr: 28,300 N Static load rating Cor: 21,300 N Limiting Speed: Grease Lubrication: 4,500 RPM

Suppliers

Company
Product
Description
Supplier Links
6011-2RS Bearing 55x90x18 Sealed - Kit2011 - NationSkander California Corporation
Anaheim, CA, USA
6011-2RS Bearing 55x90x18 Sealed
Kit2011
6011-2RS Bearing 55x90x18 Sealed Kit2011
High Quality Ball Bearings 6011-2RS, bearings are made from Chrome Steel and can rotate up to 8400 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6011-2RS Closures: 2 Rubber Seals Quantity: 1 Bearing. Dynamic load rating Cr: 28,300 N Static load rating Cor: 21,300 N Limiting Speed: Grease Lubrication: 4,500 RPM

High Quality Ball Bearings 6011-2RS, bearings are made from Chrome Steel and can rotate up to 8400 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased).

  • Item: 6011-2RS
  • Closures: 2 Rubber Seals
  • Quantity: 1 Bearing.
  • Dynamic load rating Cr: 28,300 N
  • Static load rating Cor: 21,300 N
  • Limiting Speed:
    • Grease Lubrication: 4,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2011
Product Name 6011-2RS Bearing 55x90x18 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 1883286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details