6011RS Bearing has Electric motor Quality, Ball Bearings 6011RS, clearance is optimum to ensure higher speeds, 6011RS bearings are made from Chrome Steel, 6011RS can rotate up to 8400 rpm, 6011RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6011RS bearings are self lubricated bearings, 6011RS bearings are already greased.
Dimensions: 55*90*18 mm/Metric
ID (inner diameter)/Bore=55mm
OD (outer diameter)=90mm
Width/Height/thickne
ss=18mm
Equal: 6011-2RS1 & 6011-2RZ
Item: Deep groove ball bearings 6011RS
6011RS Closures: Rubber Seals
6011RS Material: Chrome Steel
Quantity: 1 Bearing 6011RS
6011RS Bearing Dimensions: 55mm x 90mm x 18mm
MARKING: 6011RS
6011RS Bearing has Electric motor Quality, Ball Bearings 6011RS, clearance is optimum to ensure higher speeds, 6011RS bearings are made from Chrome Steel, 6011RS can rotate up to 8400 rpm, 6011RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6011RS bearings are self lubricated bearings, 6011RS bearings are already greased.
- Dimensions: 55*90*18 mm/Metric
- ID (inner diameter)/Bore=55mm
- OD (outer diameter)=90mm
- Width/Height/thickness=18mm
- Equal: 6011-2RS1 & 6011-2RZ
- Item: Deep groove ball bearings 6011RS
- 6011RS Closures: Rubber Seals
- 6011RS Material: Chrome Steel
- Quantity: 1 Bearing 6011RS
- 6011RS Bearing Dimensions: 55mm x 90mm x 18mm
- MARKING: 6011RS