NationSkander California Corporation 10 Bearing 2.5x8 Kit2007

Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2.5mm x 8mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 2.5mm x 8mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube KOYO: W69/2.5ZZ NSK: 692XZZ NMB: R-725ZZ
Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2.5mm x 8mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 2.5mm x 8mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube KOYO: W69/2.5ZZ NSK: 692XZZ NMB: R-725ZZ

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2.5x8 - Kit2007 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2.5x8
Kit2007
10 Bearing 2.5x8 Kit2007
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2.5mm x 8mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 2.5mm x 8mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube KOYO: W69/2.5ZZ NSK: 692XZZ NMB: R-725ZZ

High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2.5mm x 8mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 2.5mm x 8mm x 4mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: W69/2.5ZZ
  • NSK: 692XZZ
  • NMB: R-725ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2007
Product Name 10 Bearing 2.5x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details