NationSkander California Corporation 10 Bearing 2x6 Kit2006

Description
High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 2mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 2mm x 6mm x 2mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 2mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 2mm x 6mm x 2mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2x6 Kit2006
High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 2mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 2mm x 6mm x 2mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 2mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 2mm x 6mm x 2mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2006
Product Name 10 Bearing 2x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
Ball Bearings - 1883322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details