NationSkander California Corporation 10 Bearing 8x16 Kit2005

Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: 2 Metal Shield Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM
Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: 2 Metal Shield Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x16 - Kit2005 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x16
Kit2005
10 Bearing 8x16 Kit2005
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: 2 Metal Shield Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

10 Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: 2 Metal Shield
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 16mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2005
Product Name 10 Bearing 8x16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details