NationSkander California Corporation 10 Bearing 4x10 Kit2003

Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 10mm x 3mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 4mm x 10mm x 3mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 10mm x 3mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 4mm x 10mm x 3mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 4x10 - Kit2003 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 4x10
Kit2003
10 Bearing 4x10 Kit2003
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 10mm x 3mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 4mm x 10mm x 3mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube

High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 10mm x 3mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 4mm x 10mm x 3mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2003
Product Name 10 Bearing 4x10
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
Ball Bearings - 2612632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details