NationSkander California Corporation 10 Bearing S681 kit2001

Description
10 Stainless Steel Ball Bearings S681, S681 are a popular size that could be used in many application that uses the size 1mm x 3mm x 1mm. S681 Bearings are made of Stainless Steel, S681 bearings are full complement (no cage). Item: S681 Ball Bearings Type: Deep groove Ball Bearings Material: Stainless Steel Shields: Open Inner Diameter: 1mm Outer Diameter: 3mm Width: 1mm Size: 1 x 3 x 1 mm Quantity: 10 Bearings Dynamic load rating Cr: 100 N Static load rating Cor: 30 N Limiting Speed: Grease Lubrication: 130,000 RPM Oil Lubrication: 150,000 RPM
Description
10 Stainless Steel Ball Bearings S681, S681 are a popular size that could be used in many application that uses the size 1mm x 3mm x 1mm. S681 Bearings are made of Stainless Steel, S681 bearings are full complement (no cage). Item: S681 Ball Bearings Type: Deep groove Ball Bearings Material: Stainless Steel Shields: Open Inner Diameter: 1mm Outer Diameter: 3mm Width: 1mm Size: 1 x 3 x 1 mm Quantity: 10 Bearings Dynamic load rating Cr: 100 N Static load rating Cor: 30 N Limiting Speed: Grease Lubrication: 130,000 RPM Oil Lubrication: 150,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S681 - kit2001 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S681
kit2001
10 Bearing S681 kit2001
10 Stainless Steel Ball Bearings S681, S681 are a popular size that could be used in many application that uses the size 1mm x 3mm x 1mm. S681 Bearings are made of Stainless Steel, S681 bearings are full complement (no cage). Item: S681 Ball Bearings Type: Deep groove Ball Bearings Material: Stainless Steel Shields: Open Inner Diameter: 1mm Outer Diameter: 3mm Width: 1mm Size: 1 x 3 x 1 mm Quantity: 10 Bearings Dynamic load rating Cr: 100 N Static load rating Cor: 30 N Limiting Speed: Grease Lubrication: 130,000 RPM Oil Lubrication: 150,000 RPM

10 Stainless Steel Ball Bearings S681, S681 are a popular size that could be used in many application that uses the size 1mm x 3mm x 1mm. S681 Bearings are made of Stainless Steel, S681 bearings are full complement (no cage).

  • Item: S681 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Stainless Steel
  • Shields: Open
  • Inner Diameter: 1mm
  • Outer Diameter: 3mm
  • Width: 1mm
  • Size: 1 x 3 x 1 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 100 N
  • Static load rating Cor: 30 N
  • Limiting Speed:
    • Grease Lubrication: 130,000 RPM
    • Oil Lubrication: 150,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit2001
Product Name 10 Bearing S681
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details