NationSkander California Corporation 10 Unflanged Kit2

Description
10 Slot Car 1/8" Axle Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 1/8" Axle Slot Car Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 1/4" English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Size: 1/8" x 1/4" x 7/64" Dynamic load rating: 64 LBS Static load rating: 22 LBS Quantity: 10 Bearings
Description
10 Slot Car 1/8" Axle Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 1/8" Axle Slot Car Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 1/4" English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Size: 1/8" x 1/4" x 7/64" Dynamic load rating: 64 LBS Static load rating: 22 LBS Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Unflanged Kit2
10 Slot Car 1/8" Axle Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 1/8" Axle Slot Car Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 1/4" English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Size: 1/8" x 1/4" x 7/64" Dynamic load rating: 64 LBS Static load rating: 22 LBS Quantity: 10 Bearings

10 Slot Car 1/8" Axle Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 1/8" Axle Slot Car Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/8" x 1/4" English Size
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 1/4" inch
  • Size: 1/8" x 1/4" x 7/64"
  • Dynamic load rating: 64 LBS
  • Static load rating: 22 LBS
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2
Product Name 10 Unflanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
Ball Bearings - 2612605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details