NationSkander California Corporation Bearing Set Kyosho V One R/RR/EVO Kit188

Description
Complete set Ball Bearings for Kyosho V One R/RR/EVO , Set Contains 20 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Kyosho V One R/RR/EVO Closures: 2 Metal Shields Quantity: 20 Bearings
Description
Complete set Ball Bearings for Kyosho V One R/RR/EVO , Set Contains 20 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Kyosho V One R/RR/EVO Closures: 2 Metal Shields Quantity: 20 Bearings

Suppliers

Company
Product
Description
Supplier Links
Bearing Set Kyosho V One R/RR/EVO - Kit188 - NationSkander California Corporation
Anaheim, CA, USA
Bearing Set Kyosho V One R/RR/EVO
Kit188
Bearing Set Kyosho V One R/RR/EVO Kit188
Complete set Ball Bearings for Kyosho V One R/RR/EVO , Set Contains 20 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Kyosho V One R/RR/EVO Closures: 2 Metal Shields Quantity: 20 Bearings

Complete set Ball Bearings for Kyosho V One R/RR/EVO , Set Contains 20 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Model: Kyosho V One R/RR/EVO
  • Closures: 2 Metal Shields
  • Quantity: 20 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit188
Product Name Bearing Set Kyosho V One R/RR/EVO
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Ball Bearings - 1883281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details