NationSkander California Corporation Yamaha Banshee Front Wheel Bearing Set (4) Hub Kit177

Description
bearings kit for use in the Yamaha ATV Banshee front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in all model years, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Yamaha Banshee Front Axle Bearings Type: Deep groove ball bearings Quantity: 4 Bearings Closures: Rubber seals Lubrication: Self Lubricated (Grease)
Description
bearings kit for use in the Yamaha ATV Banshee front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in all model years, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Yamaha Banshee Front Axle Bearings Type: Deep groove ball bearings Quantity: 4 Bearings Closures: Rubber seals Lubrication: Self Lubricated (Grease)

Suppliers

Company
Product
Description
Supplier Links
Yamaha Banshee Front Wheel Bearing Set (4) Hub - Kit177 - NationSkander California Corporation
Anaheim, CA, USA
Yamaha Banshee Front Wheel Bearing Set (4) Hub
Kit177
Yamaha Banshee Front Wheel Bearing Set (4) Hub Kit177
bearings kit for use in the Yamaha ATV Banshee front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in all model years, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Yamaha Banshee Front Axle Bearings Type: Deep groove ball bearings Quantity: 4 Bearings Closures: Rubber seals Lubrication: Self Lubricated (Grease)

bearings kit for use in the Yamaha ATV Banshee front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in all model years, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: ATV Yamaha Banshee Front Axle Bearings
  • Type: Deep groove ball bearings
  • Quantity: 4 Bearings
  • Closures: Rubber seals
  • Lubrication: Self Lubricated (Grease)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit177
Product Name Yamaha Banshee Front Wheel Bearing Set (4) Hub
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Ball Bearings - 2058825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
.O550
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details