NationSkander California Corporation Yamaha Bearing for YZ 125 250 Rear 1988-1998 Kit175

Description
3 bearings for use in the Yamaha Rear Wheel Bearing, For Model YZ250 and YZ125 Fits model years 1988-1998 only. Bearings are made of Chrome Steel, each bearing are Double Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with waterproof grease, Bearings are packed in the original manufacturer bag. Item: Yamaha Rear Wheel Bearings, Model YZ250 and YZ125 Type: Deep groove ball bearings Shields: Double Sealed Lubrication: Self Lubricated (Waterproof Grease) Quantity: 3 Bearings
Description
3 bearings for use in the Yamaha Rear Wheel Bearing, For Model YZ250 and YZ125 Fits model years 1988-1998 only. Bearings are made of Chrome Steel, each bearing are Double Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with waterproof grease, Bearings are packed in the original manufacturer bag. Item: Yamaha Rear Wheel Bearings, Model YZ250 and YZ125 Type: Deep groove ball bearings Shields: Double Sealed Lubrication: Self Lubricated (Waterproof Grease) Quantity: 3 Bearings

Suppliers

Company
Product
Description
Supplier Links
Yamaha Bearing for YZ 125 250 Rear 1988-1998 - Kit175 - NationSkander California Corporation
Anaheim, CA, USA
Yamaha Bearing for YZ 125 250 Rear 1988-1998
Kit175
Yamaha Bearing for YZ 125 250 Rear 1988-1998 Kit175
3 bearings for use in the Yamaha Rear Wheel Bearing, For Model YZ250 and YZ125 Fits model years 1988-1998 only. Bearings are made of Chrome Steel, each bearing are Double Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with waterproof grease, Bearings are packed in the original manufacturer bag. Item: Yamaha Rear Wheel Bearings, Model YZ250 and YZ125 Type: Deep groove ball bearings Shields: Double Sealed Lubrication: Self Lubricated (Waterproof Grease) Quantity: 3 Bearings

3 bearings for use in the Yamaha Rear Wheel Bearing, For Model YZ250 and YZ125 Fits model years 1988-1998 only. Bearings are made of Chrome Steel, each bearing are Double Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with waterproof grease, Bearings are packed in the original manufacturer bag.

  • Item: Yamaha Rear Wheel Bearings, Model YZ250 and YZ125
  • Type: Deep groove ball bearings
  • Shields: Double Sealed
  • Lubrication: Self Lubricated (Waterproof Grease)
  • Quantity: 3 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit175
Product Name Yamaha Bearing for YZ 125 250 Rear 1988-1998
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 2612671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details