NationSkander California Corporation Bearing Set Tamiya King Hauler/Globe Liner/Knight Hauler Kit15

Description
Complete set Ball Bearings for Tamiya King Hauler / Globe Liner / Knight Hauler , Set Contains 30 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Type: Deep Groove ball bearings Model: Tamiya King Hauler / Globe Liner / Knight Hauler Closures: 2 Metal Shields Quantity: 30 Bearings Fits: Tamiya
Description
Complete set Ball Bearings for Tamiya King Hauler / Globe Liner / Knight Hauler , Set Contains 30 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Type: Deep Groove ball bearings Model: Tamiya King Hauler / Globe Liner / Knight Hauler Closures: 2 Metal Shields Quantity: 30 Bearings Fits: Tamiya

Suppliers

Company
Product
Description
Supplier Links
Bearing Set Tamiya King Hauler/Globe Liner/Knight Hauler - Kit15 - NationSkander California Corporation
Anaheim, CA, USA
Bearing Set Tamiya King Hauler/Globe Liner/Knight Hauler
Kit15
Bearing Set Tamiya King Hauler/Globe Liner/Knight Hauler Kit15
Complete set Ball Bearings for Tamiya King Hauler / Globe Liner / Knight Hauler , Set Contains 30 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Type: Deep Groove ball bearings Model: Tamiya King Hauler / Globe Liner / Knight Hauler Closures: 2 Metal Shields Quantity: 30 Bearings Fits: Tamiya

Complete set Ball Bearings for Tamiya King Hauler / Globe Liner / Knight Hauler , Set Contains 30 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Type: Deep Groove ball bearings
  • Model: Tamiya King Hauler / Globe Liner / Knight Hauler
  • Closures: 2 Metal Shields
  • Quantity: 30 Bearings
  • Fits: Tamiya
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit15
Product Name Bearing Set Tamiya King Hauler/Globe Liner/Knight Hauler
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details