NationSkander California Corporation Generation 1 XMODS 14 Bearing 3x6x2 Kit142

Description
Complete set Ball Bearings for RadioShack Xmods 1/28 Upgrade, that's the number one upgrade for any Xmods car, Bearings set Contains 14 Bearings. Item: Complete Bearings Set Dimensions: 3mm x 6mm x 2mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 6mm Width/Height/thickne ss: 2mm Size: 3 x 6 x 2 mm Most Common Application: For RadioShack Xmods 1/28 Quantity: 14 Bearings
Description
Complete set Ball Bearings for RadioShack Xmods 1/28 Upgrade, that's the number one upgrade for any Xmods car, Bearings set Contains 14 Bearings. Item: Complete Bearings Set Dimensions: 3mm x 6mm x 2mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 6mm Width/Height/thickne ss: 2mm Size: 3 x 6 x 2 mm Most Common Application: For RadioShack Xmods 1/28 Quantity: 14 Bearings

Suppliers

Company
Product
Description
Supplier Links
Generation 1 XMODS 14 Bearing 3x6x2 - Kit142 - NationSkander California Corporation
Anaheim, CA, USA
Generation 1 XMODS 14 Bearing 3x6x2
Kit142
Generation 1 XMODS 14 Bearing 3x6x2 Kit142
Complete set Ball Bearings for RadioShack Xmods 1/28 Upgrade, that's the number one upgrade for any Xmods car, Bearings set Contains 14 Bearings. Item: Complete Bearings Set Dimensions: 3mm x 6mm x 2mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 6mm Width/Height/thickne ss: 2mm Size: 3 x 6 x 2 mm Most Common Application: For RadioShack Xmods 1/28 Quantity: 14 Bearings

Complete set Ball Bearings for RadioShack Xmods 1/28 Upgrade, that's the number one upgrade for any Xmods car, Bearings set Contains 14 Bearings.

  • Item: Complete Bearings Set
  • Dimensions: 3mm x 6mm x 2mm/Metric
  • ID (inner diameter)/Bore: 3mm
  • OD (outer diameter): 6mm
  • Width/Height/thickness: 2mm
  • Size: 3 x 6 x 2 mm
  • Most Common Application: For RadioShack Xmods 1/28
  • Quantity: 14 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit142
Product Name Generation 1 XMODS 14 Bearing 3x6x2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details