NationSkander California Corporation Yamaha Warrior Front Bearing set of 4 Kit134

Description
bearings kit for use in the Yamaha ATV Warrior front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in all model years, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Yamaha Warrior Front Axle Bearings Type: Deep groove ball bearings Quantity: 4 Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease)
Description
bearings kit for use in the Yamaha ATV Warrior front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in all model years, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Yamaha Warrior Front Axle Bearings Type: Deep groove ball bearings Quantity: 4 Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease)

Suppliers

Company
Product
Description
Supplier Links
Yamaha Warrior Front Bearing set of 4 - Kit134 - NationSkander California Corporation
Anaheim, CA, USA
Yamaha Warrior Front Bearing set of 4
Kit134
Yamaha Warrior Front Bearing set of 4 Kit134
bearings kit for use in the Yamaha ATV Warrior front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in all model years, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: ATV Yamaha Warrior Front Axle Bearings Type: Deep groove ball bearings Quantity: 4 Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease)

bearings kit for use in the Yamaha ATV Warrior front axle both wheels bearings, the kit contains 4 bearings, 2 small and 2 big, these 4 bearings fit in all model years, Bearings are made of Chrome Steel, bearings are sealed or shielded to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: ATV Yamaha Warrior Front Axle Bearings
  • Type: Deep groove ball bearings
  • Quantity: 4 Bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit134
Product Name Yamaha Warrior Front Bearing set of 4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details