NationSkander California Corporation 10 Snowmobile Bearing 6004-2RS 20x42x12 Sealed Kit132

Description
High Quality 10 Ball Bearings 6004-2RS (6004RS) for use with Yamaha Snowmobiles, the inner diameter is 20 mm, outer diameter is 42 mm and the width is 12mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 15000 rpm, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Radial Deep Groove Ball Bearings Size: 20 x 42 x 12 mm Type: Deep groove ball bearings Closures: 2 Rubber Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings packed individually each in a High density plastic bag.
Description
High Quality 10 Ball Bearings 6004-2RS (6004RS) for use with Yamaha Snowmobiles, the inner diameter is 20 mm, outer diameter is 42 mm and the width is 12mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 15000 rpm, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Radial Deep Groove Ball Bearings Size: 20 x 42 x 12 mm Type: Deep groove ball bearings Closures: 2 Rubber Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings packed individually each in a High density plastic bag.

Suppliers

Company
Product
Description
Supplier Links
10 Snowmobile Bearing 6004-2RS 20x42x12 Sealed - Kit132 - NationSkander California Corporation
Anaheim, CA, USA
10 Snowmobile Bearing 6004-2RS 20x42x12 Sealed
Kit132
10 Snowmobile Bearing 6004-2RS 20x42x12 Sealed Kit132
High Quality 10 Ball Bearings 6004-2RS (6004RS) for use with Yamaha Snowmobiles, the inner diameter is 20 mm, outer diameter is 42 mm and the width is 12mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 15000 rpm, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Radial Deep Groove Ball Bearings Size: 20 x 42 x 12 mm Type: Deep groove ball bearings Closures: 2 Rubber Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings packed individually each in a High density plastic bag.

High Quality 10 Ball Bearings 6004-2RS (6004RS) for use with Yamaha Snowmobiles, the inner diameter is 20 mm, outer diameter is 42 mm and the width is 12mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 15000 rpm, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Radial Deep Groove Ball Bearings
  • Size: 20 x 42 x 12 mm
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Sealed
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Packing: 10 bearings packed individually each in a High density plastic bag.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit132
Product Name 10 Snowmobile Bearing 6004-2RS 20x42x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2500 inch (107.950 mm)
View Details