NationSkander California Corporation Bearing Traxxas Stampede/Rustler/Bandit Kit13

Description
Complete set Ball Bearings for Traxxas Stampede/Rustler/Ban dit, Set Contains 14 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Traxxas Bearings Model: Stampede/Rustler/Ban dit Closures: 2 Metal Shields Quantity: 14 Bearings
Description
Complete set Ball Bearings for Traxxas Stampede/Rustler/Ban dit, Set Contains 14 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Traxxas Bearings Model: Stampede/Rustler/Ban dit Closures: 2 Metal Shields Quantity: 14 Bearings

Suppliers

Company
Product
Description
Supplier Links
Bearing Traxxas Stampede/Rustler/Bandit - Kit13 - NationSkander California Corporation
Anaheim, CA, USA
Bearing Traxxas Stampede/Rustler/Bandit
Kit13
Bearing Traxxas Stampede/Rustler/Bandit Kit13
Complete set Ball Bearings for Traxxas Stampede/Rustler/Ban dit, Set Contains 14 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Traxxas Bearings Model: Stampede/Rustler/Ban dit Closures: 2 Metal Shields Quantity: 14 Bearings

Complete set Ball Bearings for Traxxas Stampede/Rustler/Bandit, Set Contains 14 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Traxxas Bearings
  • Model: Stampede/Rustler/Bandit
  • Closures: 2 Metal Shields
  • Quantity: 14 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit13
Product Name Bearing Traxxas Stampede/Rustler/Bandit
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details