NationSkander California Corporation 80 Skateboard/inline/Skate/Rollerblade/Roller Hockey Bearing Kit129

Description
80 Skateboard/Inline Skate bearings, They fit RollerBlades and Scooters, Bearings have 80 Deep Groove Radial Ball Bearings, bearings have metal shields, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with oil, Item: 608ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shields Lubrication: Oil Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Quantity: 80 Bearings
Description
80 Skateboard/Inline Skate bearings, They fit RollerBlades and Scooters, Bearings have 80 Deep Groove Radial Ball Bearings, bearings have metal shields, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with oil, Item: 608ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shields Lubrication: Oil Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Quantity: 80 Bearings

Suppliers

Company
Product
Description
Supplier Links
80 Skateboard/inline/Skate/Rollerblade/Roller Hockey Bearing - Kit129 - NationSkander California Corporation
Anaheim, CA, USA
80 Skateboard/inline/Skate/Rollerblade/Roller Hockey Bearing
Kit129
80 Skateboard/inline/Skate/Rollerblade/Roller Hockey Bearing Kit129
80 Skateboard/Inline Skate bearings, They fit RollerBlades and Scooters, Bearings have 80 Deep Groove Radial Ball Bearings, bearings have metal shields, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with oil, Item: 608ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shields Lubrication: Oil Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Quantity: 80 Bearings

80 Skateboard/Inline Skate bearings, They fit RollerBlades and Scooters, Bearings have 80 Deep Groove Radial Ball Bearings, bearings have metal shields, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with oil,

  • Item: 608ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Metal Shields
  • Lubrication: Oil
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Quantity: 80 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit129
Product Name 80 Skateboard/inline/Skate/Rollerblade/Roller Hockey Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P5025M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details