61832 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160x 200x 20 mm.
Item: 61832 Ball Bearings
Type: Deep groove Ball Bearings
Material: Chrome Steel
Cage: Chrome Steel
Closures: Open
Dimensions: 160x200x20 mm/Metric
inner Diameter (ID): 160mm
outer diameter (OD): 200mm
Width/Height/thickne
ss: 20mm
Size: 160mm x 200mm x 20mm
Quantity: One Bearing
Dynamic load rating Cr: 48,500 N
Static load rating Cor: 56,500 N
Limiting Speed:
Grease Lubrication: 2,900 RPM
Oil Lubrication: 3,400 RPM
61832 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160x 200x 20 mm.
- Item: 61832 Ball Bearings
- Type: Deep groove Ball Bearings
- Material: Chrome Steel
- Cage: Chrome Steel
- Closures: Open
- Dimensions: 160x200x20 mm/Metric
- inner Diameter (ID): 160mm
- outer diameter (OD): 200mm
- Width/Height/thickness: 20mm
- Size: 160mm x 200mm x 20mm
- Quantity: One Bearing
- Dynamic load rating Cr: 48,500 N
- Static load rating Cor: 56,500 N
- Limiting Speed:
- Grease Lubrication: 2,900 RPM
- Oil Lubrication: 3,400 RPM