NationSkander California Corporation 61830 Bearing 150x190x20 Open Large kit12049

Description
61830 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 190x 20 mm. Item: 61830 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150x190x20 mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 190mm Width/Height/thickne ss: 20mm Size: 150mm x 190mm x 20mm Quantity: One Bearing Dynamic load rating Cr: 47,500 N Static load rating Cor: 54,500 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM
Description
61830 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 190x 20 mm. Item: 61830 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150x190x20 mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 190mm Width/Height/thickne ss: 20mm Size: 150mm x 190mm x 20mm Quantity: One Bearing Dynamic load rating Cr: 47,500 N Static load rating Cor: 54,500 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM

Suppliers

Company
Product
Description
Supplier Links
61830 Bearing 150x190x20 Open Large - kit12049 - NationSkander California Corporation
Anaheim, CA, USA
61830 Bearing 150x190x20 Open Large
kit12049
61830 Bearing 150x190x20 Open Large kit12049
61830 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 190x 20 mm. Item: 61830 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150x190x20 mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 190mm Width/Height/thickne ss: 20mm Size: 150mm x 190mm x 20mm Quantity: One Bearing Dynamic load rating Cr: 47,500 N Static load rating Cor: 54,500 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM

61830 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 190x 20 mm.

  • Item: 61830 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 150x190x20 mm/Metric
  • inner Diameter (ID): 150mm
  • outer diameter (OD): 190mm
  • Width/Height/thickness: 20mm
  • Size: 150mm x 190mm x 20mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 47,500 N
  • Static load rating Cor: 54,500 N
  • Limiting Speed:
    • Grease Lubrication: 3,200 RPM
    • Oil Lubrication: 3,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12049
Product Name 61830 Bearing 150x190x20 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2346870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details