NationSkander California Corporation 61828 Bearing 140x175x18 Open Large kit12048

Description
61828 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140x 175x 18 mm. Item: 61828 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 140x175x18 mm/Metric inner Diameter (ID): 140mm outer diameter (OD): 175mm Width/Height/thickne ss: 18mm Size: 140mm x 175mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 38,000 N Static load rating Cor: 44,500 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM
Description
61828 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140x 175x 18 mm. Item: 61828 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 140x175x18 mm/Metric inner Diameter (ID): 140mm outer diameter (OD): 175mm Width/Height/thickne ss: 18mm Size: 140mm x 175mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 38,000 N Static load rating Cor: 44,500 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

Suppliers

Company
Product
Description
Supplier Links
61828 Bearing 140x175x18 Open Large - kit12048 - NationSkander California Corporation
Anaheim, CA, USA
61828 Bearing 140x175x18 Open Large
kit12048
61828 Bearing 140x175x18 Open Large kit12048
61828 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140x 175x 18 mm. Item: 61828 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 140x175x18 mm/Metric inner Diameter (ID): 140mm outer diameter (OD): 175mm Width/Height/thickne ss: 18mm Size: 140mm x 175mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 38,000 N Static load rating Cor: 44,500 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

61828 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140x 175x 18 mm.

  • Item: 61828 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 140x175x18 mm/Metric
  • inner Diameter (ID): 140mm
  • outer diameter (OD): 175mm
  • Width/Height/thickness: 18mm
  • Size: 140mm x 175mm x 18mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 38,000 N
  • Static load rating Cor: 44,500 N
  • Limiting Speed:
    • Grease Lubrication: 3,400 RPM
    • Oil Lubrication: 4,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12048
Product Name 61828 Bearing 140x175x18 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details