NationSkander California Corporation 6938 Open Bearing 190x260x33 Extra Large kit12043

Description
6938 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 190mm x 260mm x 33mm. Item: 6938 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 190mm x 260mm x33mm/Metric inner Diameter (ID): 190mm outer diameter (OD): 260mm Width/Height/thickne ss: 33mm Size: 190 x 260 x 33 mm Quantity: One Bearing Dynamic load rating Cr: 108,000 N Static load rating Cor: 123,000 N Limiting Speed: Grease Lubrication: 2,300 RPM Oil Lubrication: 2,700 RPM
Description
6938 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 190mm x 260mm x 33mm. Item: 6938 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 190mm x 260mm x33mm/Metric inner Diameter (ID): 190mm outer diameter (OD): 260mm Width/Height/thickne ss: 33mm Size: 190 x 260 x 33 mm Quantity: One Bearing Dynamic load rating Cr: 108,000 N Static load rating Cor: 123,000 N Limiting Speed: Grease Lubrication: 2,300 RPM Oil Lubrication: 2,700 RPM

Suppliers

Company
Product
Description
Supplier Links
6938 Open Bearing 190x260x33 Extra Large - kit12043 - NationSkander California Corporation
Anaheim, CA, USA
6938 Open Bearing 190x260x33 Extra Large
kit12043
6938 Open Bearing 190x260x33 Extra Large kit12043
6938 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 190mm x 260mm x 33mm. Item: 6938 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 190mm x 260mm x33mm/Metric inner Diameter (ID): 190mm outer diameter (OD): 260mm Width/Height/thickne ss: 33mm Size: 190 x 260 x 33 mm Quantity: One Bearing Dynamic load rating Cr: 108,000 N Static load rating Cor: 123,000 N Limiting Speed: Grease Lubrication: 2,300 RPM Oil Lubrication: 2,700 RPM

6938 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 190mm x 260mm x 33mm.

  • Item: 6938 Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 190mm x 260mm x33mm/Metric
  • inner Diameter (ID): 190mm
  • outer diameter (OD): 260mm
  • Width/Height/thickness: 33mm
  • Size: 190 x 260 x 33 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 108,000 N
  • Static load rating Cor: 123,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,300 RPM
    • Oil Lubrication: 2,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12043
Product Name 6938 Open Bearing 190x260x33 Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details