NationSkander California Corporation 6936 Open Bearing 180x250x33 Extra Large kit12042

Description
6936 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 180x 250x 33 mm. Item: 6936 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 180x250x33 mm/Metric inner Diameter (ID): 180mm outer diameter (OD): 250mm Width/Height/thickne ss: 33mm Size: 180mm x 250mm x 33mm Quantity: One Bearing Dynamic load rating Cr: 106,000 N Static load rating Cor: 117,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 2,900 RPM
Description
6936 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 180x 250x 33 mm. Item: 6936 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 180x250x33 mm/Metric inner Diameter (ID): 180mm outer diameter (OD): 250mm Width/Height/thickne ss: 33mm Size: 180mm x 250mm x 33mm Quantity: One Bearing Dynamic load rating Cr: 106,000 N Static load rating Cor: 117,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 2,900 RPM

Suppliers

Company
Product
Description
Supplier Links
6936 Open Bearing 180x250x33 Extra Large - kit12042 - NationSkander California Corporation
Anaheim, CA, USA
6936 Open Bearing 180x250x33 Extra Large
kit12042
6936 Open Bearing 180x250x33 Extra Large kit12042
6936 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 180x 250x 33 mm. Item: 6936 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 180x250x33 mm/Metric inner Diameter (ID): 180mm outer diameter (OD): 250mm Width/Height/thickne ss: 33mm Size: 180mm x 250mm x 33mm Quantity: One Bearing Dynamic load rating Cr: 106,000 N Static load rating Cor: 117,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 2,900 RPM

6936 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 180x 250x 33 mm.

  • Item: 6936 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 180x250x33 mm/Metric
  • inner Diameter (ID): 180mm
  • outer diameter (OD): 250mm
  • Width/Height/thickness: 33mm
  • Size: 180mm x 250mm x 33mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 106,000 N
  • Static load rating Cor: 117,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,400 RPM
    • Oil Lubrication: 2,900 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12042
Product Name 6936 Open Bearing 180x250x33 Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details