NationSkander California Corporation 6932 Open Bearing 160x220x28 Extra Large kit12040

Description
6932 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160mm x 220mm x 28mm. Item: 6932 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 160mm x 220mm x 28mm/Metric inner Diameter (ID): 160mm outer diameter (OD): 220mm Width/Height/thickne ss: 28mm Size: 160 x 220 x 28 mm Quantity: One Bearing Dynamic load rating Cr: 87,500 N Static load rating Cor: 95,500 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,300 RPM
Description
6932 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160mm x 220mm x 28mm. Item: 6932 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 160mm x 220mm x 28mm/Metric inner Diameter (ID): 160mm outer diameter (OD): 220mm Width/Height/thickne ss: 28mm Size: 160 x 220 x 28 mm Quantity: One Bearing Dynamic load rating Cr: 87,500 N Static load rating Cor: 95,500 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6932 Open Bearing 160x220x28 Extra Large - kit12040 - NationSkander California Corporation
Anaheim, CA, USA
6932 Open Bearing 160x220x28 Extra Large
kit12040
6932 Open Bearing 160x220x28 Extra Large kit12040
6932 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160mm x 220mm x 28mm. Item: 6932 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 160mm x 220mm x 28mm/Metric inner Diameter (ID): 160mm outer diameter (OD): 220mm Width/Height/thickne ss: 28mm Size: 160 x 220 x 28 mm Quantity: One Bearing Dynamic load rating Cr: 87,500 N Static load rating Cor: 95,500 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,300 RPM

6932 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160mm x 220mm x 28mm.

  • Item: 6932 Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 160mm x 220mm x 28mm/Metric
  • inner Diameter (ID): 160mm
  • outer diameter (OD): 220mm
  • Width/Height/thickness: 28mm
  • Size: 160 x 220 x 28 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 87,500 N
  • Static load rating Cor: 95,500 N
  • Limiting Speed:
    • Grease Lubrication: 2,800 RPM
    • Oil Lubrication: 3,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12040
Product Name 6932 Open Bearing 160x220x28 Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
Ball Bearings - 2058753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details