NationSkander California Corporation 6930 Open Bearing 150x210x28 Large kit12039

Description
6930 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150mm x 210mm x 28mm. Item: 6930 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150mm x 210mm x 28mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 210mm Width/Height/thickne ss: 28mm Size: 150 x 210 x 28 mm Quantity: One Bearing Dynamic load rating Cr: 85,500 N Static load rating Cor: 87,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,500 RPM
Description
6930 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150mm x 210mm x 28mm. Item: 6930 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150mm x 210mm x 28mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 210mm Width/Height/thickne ss: 28mm Size: 150 x 210 x 28 mm Quantity: One Bearing Dynamic load rating Cr: 85,500 N Static load rating Cor: 87,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,500 RPM

Suppliers

Company
Product
Description
Supplier Links
6930 Open Bearing 150x210x28 Large - kit12039 - NationSkander California Corporation
Anaheim, CA, USA
6930 Open Bearing 150x210x28 Large
kit12039
6930 Open Bearing 150x210x28 Large kit12039
6930 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150mm x 210mm x 28mm. Item: 6930 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150mm x 210mm x 28mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 210mm Width/Height/thickne ss: 28mm Size: 150 x 210 x 28 mm Quantity: One Bearing Dynamic load rating Cr: 85,500 N Static load rating Cor: 87,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,500 RPM

6930 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150mm x 210mm x 28mm.

  • Item: 6930 Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 150mm x 210mm x 28mm/Metric
  • inner Diameter (ID): 150mm
  • outer diameter (OD): 210mm
  • Width/Height/thickness: 28mm
  • Size: 150 x 210 x 28 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 85,500 N
  • Static load rating Cor: 87,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,000 RPM
    • Oil Lubrication: 3,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12039
Product Name 6930 Open Bearing 150x210x28 Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
Ball Bearings - 2346870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details