NationSkander California Corporation 6928 Open Bearing 140x190x24 Large kit12038

Description
6928 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140mm x 190mm x 24mm. Item: 6928 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 140mm x 190mm x 24mm/Metric inner Diameter (ID): 140mm outer diameter (OD): 190mm Width/Height/thickne ss: 24mm Size: 140 x 190 x 24 mm Quantity: One Bearing Dynamic load rating Cr: 66,500 N Static load rating Cor: 71,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM
Description
6928 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140mm x 190mm x 24mm. Item: 6928 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 140mm x 190mm x 24mm/Metric inner Diameter (ID): 140mm outer diameter (OD): 190mm Width/Height/thickne ss: 24mm Size: 140 x 190 x 24 mm Quantity: One Bearing Dynamic load rating Cr: 66,500 N Static load rating Cor: 71,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM

Suppliers

Company
Product
Description
Supplier Links
6928 Open Bearing 140x190x24 Large - kit12038 - NationSkander California Corporation
Anaheim, CA, USA
6928 Open Bearing 140x190x24 Large
kit12038
6928 Open Bearing 140x190x24 Large kit12038
6928 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140mm x 190mm x 24mm. Item: 6928 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 140mm x 190mm x 24mm/Metric inner Diameter (ID): 140mm outer diameter (OD): 190mm Width/Height/thickne ss: 24mm Size: 140 x 190 x 24 mm Quantity: One Bearing Dynamic load rating Cr: 66,500 N Static load rating Cor: 71,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM

6928 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140mm x 190mm x 24mm.

  • Item: 6928 Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 140mm x 190mm x 24mm/Metric
  • inner Diameter (ID): 140mm
  • outer diameter (OD): 190mm
  • Width/Height/thickness: 24mm
  • Size: 140 x 190 x 24 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 66,500 N
  • Static load rating Cor: 71,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,200 RPM
    • Oil Lubrication: 3,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12038
Product Name 6928 Open Bearing 140x190x24 Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 2058814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details