6926 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 130mm x 180mm x 24mm.
Item: 6926 Ball Bearing
Type: Deep groove Ball Bearing
Material: Chrome Steel
Cage: Chrome Steel
Closures: Open
Dimensions: 130mm x 180mm x 24mm/Metric
inner Diameter (ID): 130mm
outer diameter (OD): 180mm
Width/Height/thickne
ss: 24mm
Size: 130 x 180 x 24 mm
Quantity: One Bearing
Dynamic load rating Cr: 65,000 N
Static load rating Cor: 67,000 N
Limiting Speed:
Grease Lubrication: 3,500 RPM
Oil Lubrication: 4,200 RPM
6926 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 130mm x 180mm x 24mm.
- Item: 6926 Ball Bearing
- Type: Deep groove Ball Bearing
- Material: Chrome Steel
- Cage: Chrome Steel
- Closures: Open
- Dimensions: 130mm x 180mm x 24mm/Metric
- inner Diameter (ID): 130mm
- outer diameter (OD): 180mm
- Width/Height/thickness: 24mm
- Size: 130 x 180 x 24 mm
- Quantity: One Bearing
- Dynamic load rating Cr: 65,000 N
- Static load rating Cor: 67,000 N
- Limiting Speed:
- Grease Lubrication: 3,500 RPM
- Oil Lubrication: 4,200 RPM