NationSkander California Corporation 6840 Open Bearing 200x250x24 Extra Large kit12034

Description
6840 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 200mm x 250mm x 24mm. Item: 6840 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 200mm x 250mm x 24mm/Metric inner Diameter (ID): 200mm outer diameter (OD): 250mm Width/Height/thickne ss: 24mm Size: 200 x 250 x 24 mm Quantity: One Bearing Dynamic load rating Cr: 74,000 N Static load rating Cor: 91,000 N Limiting Speed: Grease Lubrication: 2,300 RPM Oil Lubrication: 2,700 RPM
Description
6840 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 200mm x 250mm x 24mm. Item: 6840 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 200mm x 250mm x 24mm/Metric inner Diameter (ID): 200mm outer diameter (OD): 250mm Width/Height/thickne ss: 24mm Size: 200 x 250 x 24 mm Quantity: One Bearing Dynamic load rating Cr: 74,000 N Static load rating Cor: 91,000 N Limiting Speed: Grease Lubrication: 2,300 RPM Oil Lubrication: 2,700 RPM

Suppliers

Company
Product
Description
Supplier Links
6840 Open Bearing 200x250x24 Extra Large - kit12034 - NationSkander California Corporation
Anaheim, CA, USA
6840 Open Bearing 200x250x24 Extra Large
kit12034
6840 Open Bearing 200x250x24 Extra Large kit12034
6840 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 200mm x 250mm x 24mm. Item: 6840 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 200mm x 250mm x 24mm/Metric inner Diameter (ID): 200mm outer diameter (OD): 250mm Width/Height/thickne ss: 24mm Size: 200 x 250 x 24 mm Quantity: One Bearing Dynamic load rating Cr: 74,000 N Static load rating Cor: 91,000 N Limiting Speed: Grease Lubrication: 2,300 RPM Oil Lubrication: 2,700 RPM

6840 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 200mm x 250mm x 24mm.

  • Item: 6840 Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 200mm x 250mm x 24mm/Metric
  • inner Diameter (ID): 200mm
  • outer diameter (OD): 250mm
  • Width/Height/thickness: 24mm
  • Size: 200 x 250 x 24 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 74,000 N
  • Static load rating Cor: 91,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,300 RPM
    • Oil Lubrication: 2,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12034
Product Name 6840 Open Bearing 200x250x24 Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details