NationSkander California Corporation 6410 Bearing 50x130x31 Open kit12031

Description
6410 Open Ball Bearing, 6410 bearing is made of Chrome Steel, inner diameter is 50mm, outer diameter is 130mm and width is 31mm. Item: 6410 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Material: Chrome Steel Dimensions: 50mm x 130mm x 31mm/Metric ID (inner diameter)/Bore: 50mm OD (outer diameter): 130mm Width/Height/thickne ss: 31mm Size: 50 x 130 x 31 mm Dynamic load rating Cr: 87,100 N Static load rating Cor: 52,000 N Limiting Speed: Grease Lubrication: 5,300 RPM Oil Lubrication: 6,300 RPM
Description
6410 Open Ball Bearing, 6410 bearing is made of Chrome Steel, inner diameter is 50mm, outer diameter is 130mm and width is 31mm. Item: 6410 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Material: Chrome Steel Dimensions: 50mm x 130mm x 31mm/Metric ID (inner diameter)/Bore: 50mm OD (outer diameter): 130mm Width/Height/thickne ss: 31mm Size: 50 x 130 x 31 mm Dynamic load rating Cr: 87,100 N Static load rating Cor: 52,000 N Limiting Speed: Grease Lubrication: 5,300 RPM Oil Lubrication: 6,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6410 Bearing 50x130x31 Open - kit12031 - NationSkander California Corporation
Anaheim, CA, USA
6410 Bearing 50x130x31 Open
kit12031
6410 Bearing 50x130x31 Open kit12031
6410 Open Ball Bearing, 6410 bearing is made of Chrome Steel, inner diameter is 50mm, outer diameter is 130mm and width is 31mm. Item: 6410 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Material: Chrome Steel Dimensions: 50mm x 130mm x 31mm/Metric ID (inner diameter)/Bore: 50mm OD (outer diameter): 130mm Width/Height/thickne ss: 31mm Size: 50 x 130 x 31 mm Dynamic load rating Cr: 87,100 N Static load rating Cor: 52,000 N Limiting Speed: Grease Lubrication: 5,300 RPM Oil Lubrication: 6,300 RPM

6410 Open Ball Bearing, 6410 bearing is made of Chrome Steel, inner diameter is 50mm, outer diameter is 130mm and width is 31mm.

  • Item: 6410 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Open
  • Material: Chrome Steel
  • Dimensions: 50mm x 130mm x 31mm/Metric
  • ID (inner diameter)/Bore: 50mm
  • OD (outer diameter): 130mm
  • Width/Height/thickness: 31mm
  • Size: 50 x 130 x 31 mm
  • Dynamic load rating Cr: 87,100 N
  • Static load rating Cor: 52,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,300 RPM
    • Oil Lubrication: 6,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12031
Product Name 6410 Bearing 50x130x31 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details