6828 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140x 175x 18 mm.
Item: 6828 Ball Bearings
Type: Deep groove Ball Bearings
Material: Chrome Steel
Cage: Chrome Steel
Closures: Open
Dimensions: 140x175x18 mm/Metric
inner Diameter (ID): 140mm
outer diameter (OD): 175mm
Width/Height/thickne
ss: 18mm
Size: 140mm x 175mm x 18mm
Quantity: One Bearing
Dynamic load rating Cr: 38,000 N
Static load rating Cor: 44,500 N
Limiting Speed:
Grease Lubrication: 3,400 RPM
Oil Lubrication: 4,000 RPM
6828 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140x 175x 18 mm.
- Item: 6828 Ball Bearings
- Type: Deep groove Ball Bearings
- Material: Chrome Steel
- Cage: Chrome Steel
- Closures: Open
- Dimensions: 140x175x18 mm/Metric
- inner Diameter (ID): 140mm
- outer diameter (OD): 175mm
- Width/Height/thickness: 18mm
- Size: 140mm x 175mm x 18mm
- Quantity: One Bearing
- Dynamic load rating Cr: 38,000 N
- Static load rating Cor: 44,500 N
- Limiting Speed:
- Grease Lubrication: 3,400 RPM
- Oil Lubrication: 4,000 RPM