NationSkander California Corporation 6826 Bearing 130x165x18 Open Large kit12026

Description
6826 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 130x 165x 18 mm. Item: 6826 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 130x165x18 mm/Metric inner Diameter (ID): 130mm outer diameter (OD): 165mm Width/Height/thickne ss: 18mm Size: 130mm x 165mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 37,000 N Static load rating Cor: 41,000 N Limiting Speed: Grease Lubrication: 3,700 RPM Oil Lubrication: 4,400 RPM
Description
6826 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 130x 165x 18 mm. Item: 6826 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 130x165x18 mm/Metric inner Diameter (ID): 130mm outer diameter (OD): 165mm Width/Height/thickne ss: 18mm Size: 130mm x 165mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 37,000 N Static load rating Cor: 41,000 N Limiting Speed: Grease Lubrication: 3,700 RPM Oil Lubrication: 4,400 RPM

Suppliers

Company
Product
Description
Supplier Links
6826 Bearing 130x165x18 Open Large - kit12026 - NationSkander California Corporation
Anaheim, CA, USA
6826 Bearing 130x165x18 Open Large
kit12026
6826 Bearing 130x165x18 Open Large kit12026
6826 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 130x 165x 18 mm. Item: 6826 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 130x165x18 mm/Metric inner Diameter (ID): 130mm outer diameter (OD): 165mm Width/Height/thickne ss: 18mm Size: 130mm x 165mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 37,000 N Static load rating Cor: 41,000 N Limiting Speed: Grease Lubrication: 3,700 RPM Oil Lubrication: 4,400 RPM

6826 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 130x 165x 18 mm.

  • Item: 6826 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 130x165x18 mm/Metric
  • inner Diameter (ID): 130mm
  • outer diameter (OD): 165mm
  • Width/Height/thickness: 18mm
  • Size: 130mm x 165mm x 18mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 37,000 N
  • Static load rating Cor: 41,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,700 RPM
    • Oil Lubrication: 4,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12026
Product Name 6826 Bearing 130x165x18 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details