NationSkander California Corporation 6824 Bearing 120x150x16 Open Large kit12025

Description
6824 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 120x 150x 16 mm. Item: 6824 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 120x150x16 mm/Metric inner Diameter (ID): 120mm outer diameter (OD): 150mm Width/Height/thickne ss: 16mm Size: 120mm x 150mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 28,300 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 4,000 RPM Oil Lubrication: 4,800 RPM
Description
6824 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 120x 150x 16 mm. Item: 6824 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 120x150x16 mm/Metric inner Diameter (ID): 120mm outer diameter (OD): 150mm Width/Height/thickne ss: 16mm Size: 120mm x 150mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 28,300 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 4,000 RPM Oil Lubrication: 4,800 RPM

Suppliers

Company
Product
Description
Supplier Links
6824 Bearing 120x150x16 Open Large - kit12025 - NationSkander California Corporation
Anaheim, CA, USA
6824 Bearing 120x150x16 Open Large
kit12025
6824 Bearing 120x150x16 Open Large kit12025
6824 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 120x 150x 16 mm. Item: 6824 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 120x150x16 mm/Metric inner Diameter (ID): 120mm outer diameter (OD): 150mm Width/Height/thickne ss: 16mm Size: 120mm x 150mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 28,300 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 4,000 RPM Oil Lubrication: 4,800 RPM

6824 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 120x 150x 16 mm.

  • Item: 6824 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 120x150x16 mm/Metric
  • inner Diameter (ID): 120mm
  • outer diameter (OD): 150mm
  • Width/Height/thickness: 16mm
  • Size: 120mm x 150mm x 16mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 28,300 N
  • Static load rating Cor: 31,500 N
  • Limiting Speed:
    • Grease Lubrication: 4,000 RPM
    • Oil Lubrication: 4,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12025
Product Name 6824 Bearing 120x150x16 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details