NationSkander California Corporation 6338 Bearing 190x400x78 Open Extra Large kit12022

Description
6338 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 190x 400x 78 mm. Item: 6338 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 190x400x78 mm/Metric inner Diameter (ID): 190mm outer diameter (OD): 400mm Width/Height/thickne ss: 78mm Size: 190mm x 400mm x 78mm Quantity: One Bearing Dynamic load rating Cr: 355,000 N Static load rating Cor: 415,000 N Limiting Speed: Grease Lubrication: 1,600 RPM Oil Lubrication: 1,900 RPM
Description
6338 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 190x 400x 78 mm. Item: 6338 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 190x400x78 mm/Metric inner Diameter (ID): 190mm outer diameter (OD): 400mm Width/Height/thickne ss: 78mm Size: 190mm x 400mm x 78mm Quantity: One Bearing Dynamic load rating Cr: 355,000 N Static load rating Cor: 415,000 N Limiting Speed: Grease Lubrication: 1,600 RPM Oil Lubrication: 1,900 RPM

Suppliers

Company
Product
Description
Supplier Links
6338 Bearing 190x400x78 Open Extra Large - kit12022 - NationSkander California Corporation
Anaheim, CA, USA
6338 Bearing 190x400x78 Open Extra Large
kit12022
6338 Bearing 190x400x78 Open Extra Large kit12022
6338 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 190x 400x 78 mm. Item: 6338 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 190x400x78 mm/Metric inner Diameter (ID): 190mm outer diameter (OD): 400mm Width/Height/thickne ss: 78mm Size: 190mm x 400mm x 78mm Quantity: One Bearing Dynamic load rating Cr: 355,000 N Static load rating Cor: 415,000 N Limiting Speed: Grease Lubrication: 1,600 RPM Oil Lubrication: 1,900 RPM

6338 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 190x 400x 78 mm.

  • Item: 6338 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 190x400x78 mm/Metric
  • inner Diameter (ID): 190mm
  • outer diameter (OD): 400mm
  • Width/Height/thickness: 78mm
  • Size: 190mm x 400mm x 78mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 355,000 N
  • Static load rating Cor: 415,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,600 RPM
    • Oil Lubrication: 1,900 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12022
Product Name 6338 Bearing 190x400x78 Open Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
Ball Bearings - 2058829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details