NationSkander California Corporation 6336 Bearing 180x380x75 Open Extra Large kit12021

Description
6336 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 180x 380x 75 mm. Item: 6336 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 180x380x75 mm/Metric inner Diameter (ID): 170mm outer diameter (OD): 360mm Width/Height/thickne ss: 72mm Size: 180mmx 380mmx 75mm Quantity: One Bearing Dynamic load rating Cr: 325,000 N Static load rating Cor: 355,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,100 RPM
Description
6336 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 180x 380x 75 mm. Item: 6336 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 180x380x75 mm/Metric inner Diameter (ID): 170mm outer diameter (OD): 360mm Width/Height/thickne ss: 72mm Size: 180mmx 380mmx 75mm Quantity: One Bearing Dynamic load rating Cr: 325,000 N Static load rating Cor: 355,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,100 RPM

Suppliers

Company
Product
Description
Supplier Links
6336 Bearing 180x380x75 Open Extra Large - kit12021 - NationSkander California Corporation
Anaheim, CA, USA
6336 Bearing 180x380x75 Open Extra Large
kit12021
6336 Bearing 180x380x75 Open Extra Large kit12021
6336 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 180x 380x 75 mm. Item: 6336 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 180x380x75 mm/Metric inner Diameter (ID): 170mm outer diameter (OD): 360mm Width/Height/thickne ss: 72mm Size: 180mmx 380mmx 75mm Quantity: One Bearing Dynamic load rating Cr: 325,000 N Static load rating Cor: 355,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,100 RPM

6336 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 180x 380x 75 mm.

  • Item: 6336 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 180x380x75 mm/Metric
  • inner Diameter (ID): 170mm
  • outer diameter (OD): 360mm
  • Width/Height/thickness: 72mm
  • Size: 180mmx 380mmx 75mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 325,000 N
  • Static load rating Cor: 355,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,800 RPM
    • Oil Lubrication: 2,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12021
Product Name 6336 Bearing 180x380x75 Open Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Ball Bearings - 2612603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details