NationSkander California Corporation 6334 Bearing 170x360x72 Open Extra Large kit12020

Description
6334 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 170x 360x 72 mm. Item: 6334 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 170x360x72 mm/Metric inner Diameter (ID): 170mm outer diameter (OD): 360mm Width/Height/thickne ss: 72mm Size: 170mm x 360mm x 72mm Quantity: One Bearing Dynamic load rating Cr: 325,000 N Static load rating Cor: 355,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,100 RPM
Description
6334 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 170x 360x 72 mm. Item: 6334 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 170x360x72 mm/Metric inner Diameter (ID): 170mm outer diameter (OD): 360mm Width/Height/thickne ss: 72mm Size: 170mm x 360mm x 72mm Quantity: One Bearing Dynamic load rating Cr: 325,000 N Static load rating Cor: 355,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,100 RPM

Suppliers

Company
Product
Description
Supplier Links
6334 Bearing 170x360x72 Open Extra Large - kit12020 - NationSkander California Corporation
Anaheim, CA, USA
6334 Bearing 170x360x72 Open Extra Large
kit12020
6334 Bearing 170x360x72 Open Extra Large kit12020
6334 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 170x 360x 72 mm. Item: 6334 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 170x360x72 mm/Metric inner Diameter (ID): 170mm outer diameter (OD): 360mm Width/Height/thickne ss: 72mm Size: 170mm x 360mm x 72mm Quantity: One Bearing Dynamic load rating Cr: 325,000 N Static load rating Cor: 355,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,100 RPM

6334 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 170x 360x 72 mm.

  • Item: 6334 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 170x360x72 mm/Metric
  • inner Diameter (ID): 170mm
  • outer diameter (OD): 360mm
  • Width/Height/thickness: 72mm
  • Size: 170mm x 360mm x 72mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 325,000 N
  • Static load rating Cor: 355,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,800 RPM
    • Oil Lubrication: 2,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12020
Product Name 6334 Bearing 170x360x72 Open Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details