NationSkander California Corporation 6332 Bearing 160x340x68 Open Extra Large kit12019

Description
6332 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160x 340x 68 mm. Item: 6332 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 160x340x68 mm/Metric inner Diameter (ID): 160mm outer diameter (OD): 340mm Width/Height/thickne ss: 68mm Size: 160mm x 340mm x 68mm Quantity: One Bearing Dynamic load rating Cr: 278,000 N Static load rating Cor: 287,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,300 RPM
Description
6332 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160x 340x 68 mm. Item: 6332 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 160x340x68 mm/Metric inner Diameter (ID): 160mm outer diameter (OD): 340mm Width/Height/thickne ss: 68mm Size: 160mm x 340mm x 68mm Quantity: One Bearing Dynamic load rating Cr: 278,000 N Static load rating Cor: 287,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6332 Bearing 160x340x68 Open Extra Large - kit12019 - NationSkander California Corporation
Anaheim, CA, USA
6332 Bearing 160x340x68 Open Extra Large
kit12019
6332 Bearing 160x340x68 Open Extra Large kit12019
6332 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160x 340x 68 mm. Item: 6332 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 160x340x68 mm/Metric inner Diameter (ID): 160mm outer diameter (OD): 340mm Width/Height/thickne ss: 68mm Size: 160mm x 340mm x 68mm Quantity: One Bearing Dynamic load rating Cr: 278,000 N Static load rating Cor: 287,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,300 RPM

6332 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 160x 340x 68 mm.

  • Item: 6332 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 160x340x68 mm/Metric
  • inner Diameter (ID): 160mm
  • outer diameter (OD): 340mm
  • Width/Height/thickness: 68mm
  • Size: 160mm x 340mm x 68mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 278,000 N
  • Static load rating Cor: 287,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,900 RPM
    • Oil Lubrication: 2,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12019
Product Name 6332 Bearing 160x340x68 Open Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details