NationSkander California Corporation 6330 Bearing 150x320x65 Open Large kit12018

Description
6330 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 320x 65 mm. Item: 6330 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150x320x65 mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 320mm Width/Height/thickne ss: 65mm Size: 150mm x 320mm x 65mm Quantity: One Bearing Dynamic load rating Cr: 274,000 N Static load rating Cor: 284,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,400 RPM
Description
6330 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 320x 65 mm. Item: 6330 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150x320x65 mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 320mm Width/Height/thickne ss: 65mm Size: 150mm x 320mm x 65mm Quantity: One Bearing Dynamic load rating Cr: 274,000 N Static load rating Cor: 284,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,400 RPM

Suppliers

Company
Product
Description
Supplier Links
6330 Bearing 150x320x65 Open Large - kit12018 - NationSkander California Corporation
Anaheim, CA, USA
6330 Bearing 150x320x65 Open Large
kit12018
6330 Bearing 150x320x65 Open Large kit12018
6330 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 320x 65 mm. Item: 6330 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150x320x65 mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 320mm Width/Height/thickne ss: 65mm Size: 150mm x 320mm x 65mm Quantity: One Bearing Dynamic load rating Cr: 274,000 N Static load rating Cor: 284,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,400 RPM

6330 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 320x 65 mm.

  • Item: 6330 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 150x320x65 mm/Metric
  • inner Diameter (ID): 150mm
  • outer diameter (OD): 320mm
  • Width/Height/thickness: 65mm
  • Size: 150mm x 320mm x 65mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 274,000 N
  • Static load rating Cor: 284,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,000 RPM
    • Oil Lubrication: 2,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12018
Product Name 6330 Bearing 150x320x65 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details