NationSkander California Corporation 10 7/8 Kit11936

Description
10 Loose Balls 7/8" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 7/8" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 7/8 Kit11936
10 Loose Balls 7/8" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 7/8" G10, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 7/8"= 0.875 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11936
Product Name 10 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details