NationSkander California Corporation 10 3/4 Kit11935

Description
10 Loose Balls 3/4" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/4"= 0.750 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 3/4" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/4"= 0.750 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 3/4 Kit11935
10 Loose Balls 3/4" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/4"= 0.750 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 3/4" G10, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 3/4"= 0.750 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11935
Product Name 10 3/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-72-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 17840 lbs (8091 kg)
Dynamic Radial 48400 lbs (21950 kg)
View Details
Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details