NationSkander California Corporation 100 1/2 Kit11933

Description
100 Loose Balls 1/2" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 1/2" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 1/2 Kit11933
100 Loose Balls 1/2" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 1/2" G10, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1/2"= 0.500 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11933
Product Name 100 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details