NationSkander California Corporation 2 Angular Contact Bearing 7304B 20x52x15 Kit11894

Description
two 7304B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearing is made of Chrome Steel. Item: 7304B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions: 20mm x 52mm x 15mm/Metric inner diameter: 20mm outer diameter: 52mm Width: 15mm Size: 20 x 52 x 15 mm Quantity: Two Bearings Dynamic load rating Cr: 18,700 N Static load rating Cor: 10,400 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 17,000 RPM
Description
two 7304B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearing is made of Chrome Steel. Item: 7304B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions: 20mm x 52mm x 15mm/Metric inner diameter: 20mm outer diameter: 52mm Width: 15mm Size: 20 x 52 x 15 mm Quantity: Two Bearings Dynamic load rating Cr: 18,700 N Static load rating Cor: 10,400 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Angular Contact Bearing 7304B 20x52x15 - Kit11894 - NationSkander California Corporation
Anaheim, CA, USA
2 Angular Contact Bearing 7304B 20x52x15
Kit11894
2 Angular Contact Bearing 7304B 20x52x15 Kit11894
two 7304B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearing is made of Chrome Steel. Item: 7304B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions: 20mm x 52mm x 15mm/Metric inner diameter: 20mm outer diameter: 52mm Width: 15mm Size: 20 x 52 x 15 mm Quantity: Two Bearings Dynamic load rating Cr: 18,700 N Static load rating Cor: 10,400 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 17,000 RPM

two 7304B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearing is made of Chrome Steel.

  • Item: 7304B Ball Bearings
  • Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings)
  • Dimensions: 20mm x 52mm x 15mm/Metric
  • inner diameter: 20mm
  • outer diameter: 52mm
  • Width: 15mm
  • Size: 20 x 52 x 15 mm
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 18,700 N
  • Static load rating Cor: 10,400 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
    • Oil Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11894
Product Name 2 Angular Contact Bearing 7304B 20x52x15
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details