NationSkander California Corporation Full Ceramic Bearing 8x16x5 Kit11891

Description
688 Full Ceramic Zirconium Oxide Ball Bearing, inner diameter is 8mm, outer diameter is 16mm and width is 5mm, Bearing is made of Ceramic. Item: 688 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8 x 16 x 5 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
688 Full Ceramic Zirconium Oxide Ball Bearing, inner diameter is 8mm, outer diameter is 16mm and width is 5mm, Bearing is made of Ceramic. Item: 688 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8 x 16 x 5 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing 8x16x5 - Kit11891 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing 8x16x5
Kit11891
Full Ceramic Bearing 8x16x5 Kit11891
688 Full Ceramic Zirconium Oxide Ball Bearing, inner diameter is 8mm, outer diameter is 16mm and width is 5mm, Bearing is made of Ceramic. Item: 688 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8 x 16 x 5 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

688 Full Ceramic Zirconium Oxide Ball Bearing, inner diameter is 8mm, outer diameter is 16mm and width is 5mm, Bearing is made of Ceramic.

  • Item: 688 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 8mm x 16mm x 5mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 5mm
  • Size: 8 x 16 x 5 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11891
Product Name Full Ceramic Bearing 8x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details