NationSkander California Corporation 6902-2RS Bearing 15x28x7 Si3N4 Ceramic Kit11882

Description
A high quality ball bearing Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item Type: Double Sealed Ball Bearings ABEC-5 Item Name: S6902-2RS = 61902-2RS1 Size: 15mm x 28mm x 7mm Type: Deep groove radial ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Marking: S6902RS = 61902RS1
Description
A high quality ball bearing Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item Type: Double Sealed Ball Bearings ABEC-5 Item Name: S6902-2RS = 61902-2RS1 Size: 15mm x 28mm x 7mm Type: Deep groove radial ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Marking: S6902RS = 61902RS1

Suppliers

Company
Product
Description
Supplier Links
6902-2RS Bearing 15x28x7 Si3N4 Ceramic - Kit11882 - NationSkander California Corporation
Anaheim, CA, USA
6902-2RS Bearing 15x28x7 Si3N4 Ceramic
Kit11882
6902-2RS Bearing 15x28x7 Si3N4 Ceramic Kit11882
A high quality ball bearing Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item Type: Double Sealed Ball Bearings ABEC-5 Item Name: S6902-2RS = 61902-2RS1 Size: 15mm x 28mm x 7mm Type: Deep groove radial ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Marking: S6902RS = 61902RS1

A high quality ball bearing Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item Type: Double Sealed Ball Bearings ABEC-5
  • Item Name: S6902-2RS = 61902-2RS1
  • Size: 15mm x 28mm x 7mm
  • Type: Deep groove radial ball bearings
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearing
  • Marking: S6902RS = 61902RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11882
Product Name 6902-2RS Bearing 15x28x7 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details