NationSkander California Corporation SMR3121.5-2RS Ceramic Bearing 21.5x31x7 Si3N4 Kit11865

Description
21.5x31x7 ABEC-7 Stainless Steel Ball Bearing, Silicon Nitride ceramic balls. Item: 21.5x31x7 Ball Bearing Quality: ABEC-7 Closures: PTFE Sealed Material: Stainless Steel Balls: Silicon Nitride Ceramic (Si3N4) Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 21.5mm x 31mm x 7mm/Metric ID (inner diameter)/Bore: 21.5mm OD (outer diameter): 31mm Width/Height/thickne ss: 7mm Quantity: One Bearing
Description
21.5x31x7 ABEC-7 Stainless Steel Ball Bearing, Silicon Nitride ceramic balls. Item: 21.5x31x7 Ball Bearing Quality: ABEC-7 Closures: PTFE Sealed Material: Stainless Steel Balls: Silicon Nitride Ceramic (Si3N4) Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 21.5mm x 31mm x 7mm/Metric ID (inner diameter)/Bore: 21.5mm OD (outer diameter): 31mm Width/Height/thickne ss: 7mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SMR3121.5-2RS Ceramic Bearing 21.5x31x7 Si3N4 - Kit11865 - NationSkander California Corporation
Anaheim, CA, USA
SMR3121.5-2RS Ceramic Bearing 21.5x31x7 Si3N4
Kit11865
SMR3121.5-2RS Ceramic Bearing 21.5x31x7 Si3N4 Kit11865
21.5x31x7 ABEC-7 Stainless Steel Ball Bearing, Silicon Nitride ceramic balls. Item: 21.5x31x7 Ball Bearing Quality: ABEC-7 Closures: PTFE Sealed Material: Stainless Steel Balls: Silicon Nitride Ceramic (Si3N4) Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 21.5mm x 31mm x 7mm/Metric ID (inner diameter)/Bore: 21.5mm OD (outer diameter): 31mm Width/Height/thickne ss: 7mm Quantity: One Bearing

21.5x31x7 ABEC-7 Stainless Steel Ball Bearing, Silicon Nitride ceramic balls.

  • Item: 21.5x31x7 Ball Bearing
  • Quality: ABEC-7
  • Closures: PTFE Sealed
  • Material: Stainless Steel
  • Balls: Silicon Nitride Ceramic (Si3N4)
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Dimensions: 21.5mm x 31mm x 7mm/Metric
  • ID (inner diameter)/Bore: 21.5mm
  • OD (outer diameter): 31mm
  • Width/Height/thickness: 7mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11865
Product Name SMR3121.5-2RS Ceramic Bearing 21.5x31x7 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details