NationSkander California Corporation SMR3719-2RS Ceramic Bearing 19x37x9 Si3N4 Kit11863

Description
High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls. Item: Ball Bearing Quality: ABEC-7 Material: Stainless Steel Dimensions: 19*37*9 mm/Metric ID (inner diameter)/Bore=19mm OD (outer diameter)=37mm Width/Height/thickne ss=9mm Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 19mm x 37mm x 9mm Balls: Silicon Nitride Ceramic (Si3N4) Closures: PTFE Sealed Quantity: 1 Bearing.
Description
High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls. Item: Ball Bearing Quality: ABEC-7 Material: Stainless Steel Dimensions: 19*37*9 mm/Metric ID (inner diameter)/Bore=19mm OD (outer diameter)=37mm Width/Height/thickne ss=9mm Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 19mm x 37mm x 9mm Balls: Silicon Nitride Ceramic (Si3N4) Closures: PTFE Sealed Quantity: 1 Bearing.

Suppliers

Company
Product
Description
Supplier Links
SMR3719-2RS Ceramic Bearing 19x37x9 Si3N4 - Kit11863 - NationSkander California Corporation
Anaheim, CA, USA
SMR3719-2RS Ceramic Bearing 19x37x9 Si3N4
Kit11863
SMR3719-2RS Ceramic Bearing 19x37x9 Si3N4 Kit11863
High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls. Item: Ball Bearing Quality: ABEC-7 Material: Stainless Steel Dimensions: 19*37*9 mm/Metric ID (inner diameter)/Bore=19mm OD (outer diameter)=37mm Width/Height/thickne ss=9mm Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 19mm x 37mm x 9mm Balls: Silicon Nitride Ceramic (Si3N4) Closures: PTFE Sealed Quantity: 1 Bearing.

High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls.

  • Item: Ball Bearing
  • Quality: ABEC-7
  • Material: Stainless Steel
  • Dimensions: 19*37*9 mm/Metric
  • ID (inner diameter)/Bore=19mm
  • OD (outer diameter)=37mm
  • Width/Height/thickness=9mm
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Dimensions: 19mm x 37mm x 9mm
  • Balls: Silicon Nitride Ceramic (Si3N4)
  • Closures: PTFE Sealed
  • Quantity: 1 Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11863
Product Name SMR3719-2RS Ceramic Bearing 19x37x9 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details