NationSkander California Corporation SMR3724-2RS Ceramic Bearing 24x37x7 Si3N4 Kit11862

Description
High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls. Item: Ball Bearing Quality: ABEC-7 Material: Stainless Steel Dimensions: 24*37*7 mm/Metric ID (inner diameter)/Bore=24mm OD (outer diameter)=37mm Width/Height/thickne ss=7mm Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 24mm x 37mm x 7mm Balls: Silicon Nitride Ceramic (Si3N4) Closures: PTFE Sealed Quantity: 1 Bearing.
Description
High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls. Item: Ball Bearing Quality: ABEC-7 Material: Stainless Steel Dimensions: 24*37*7 mm/Metric ID (inner diameter)/Bore=24mm OD (outer diameter)=37mm Width/Height/thickne ss=7mm Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 24mm x 37mm x 7mm Balls: Silicon Nitride Ceramic (Si3N4) Closures: PTFE Sealed Quantity: 1 Bearing.

Suppliers

Company
Product
Description
Supplier Links
SMR3724-2RS Ceramic Bearing 24x37x7 Si3N4 - Kit11862 - NationSkander California Corporation
Anaheim, CA, USA
SMR3724-2RS Ceramic Bearing 24x37x7 Si3N4
Kit11862
SMR3724-2RS Ceramic Bearing 24x37x7 Si3N4 Kit11862
High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls. Item: Ball Bearing Quality: ABEC-7 Material: Stainless Steel Dimensions: 24*37*7 mm/Metric ID (inner diameter)/Bore=24mm OD (outer diameter)=37mm Width/Height/thickne ss=7mm Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 24mm x 37mm x 7mm Balls: Silicon Nitride Ceramic (Si3N4) Closures: PTFE Sealed Quantity: 1 Bearing.

High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls.

  • Item: Ball Bearing
  • Quality: ABEC-7
  • Material: Stainless Steel
  • Dimensions: 24*37*7 mm/Metric
  • ID (inner diameter)/Bore=24mm
  • OD (outer diameter)=37mm
  • Width/Height/thickness=7mm
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Dimensions: 24mm x 37mm x 7mm
  • Balls: Silicon Nitride Ceramic (Si3N4)
  • Closures: PTFE Sealed
  • Quantity: 1 Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11862
Product Name SMR3724-2RS Ceramic Bearing 24x37x7 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2612672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details